Capital Lighting, Inc. P5535-108 Exterior -Ceiling Mount 709892

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Two Light Close To Ceiling UPC: 785247137596 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Two Light Close To Ceiling UPC: 785247137596 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5535-108 Exterior -Ceiling Mount - 709892 - Capital Lighting, Inc.
Columbus, OH, USA
P5535-108 Exterior -Ceiling Mount
709892
P5535-108 Exterior -Ceiling Mount 709892
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Two Light Close To Ceiling UPC: 785247137596 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247137596
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709892
Product Name P5535-108 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details