Capital Lighting, Inc. P5530-30 Exterior -Hanging 709891

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Hanging Lantern UPC: 785247134595 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Hanging Lantern UPC: 785247134595 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5530-30 Exterior -Hanging - 709891 - Capital Lighting, Inc.
Columbus, OH, USA
P5530-30 Exterior -Hanging
709891
P5530-30 Exterior -Hanging 709891
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Hanging Lantern UPC: 785247134595 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Hanging Lantern
UPC: 785247134595
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709891
Product Name P5530-30 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details