Capital Lighting, Inc. P5530-31 Exterior -Hanging 709890

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Hanging Lantern UPC: 785247134601 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Hanging Lantern UPC: 785247134601 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5530-31 Exterior -Hanging - 709890 - Capital Lighting, Inc.
Columbus, OH, USA
P5530-31 Exterior -Hanging
709890
P5530-31 Exterior -Hanging 709890
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Hanging Lantern UPC: 785247134601 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Hanging Lantern
UPC: 785247134601
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709890
Product Name P5530-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details