Capital Lighting, Inc. P7045-09 Sconces-Pocket 709887

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247138296 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247138296 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7045-09 Sconces-Pocket - 709887 - Capital Lighting, Inc.
Columbus, OH, USA
P7045-09 Sconces-Pocket
709887
P7045-09 Sconces-Pocket 709887
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247138296 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.25
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247138296
Category: Sconces
Glass: Clear & White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709887
Product Name P7045-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details