Capital Lighting, Inc. P5574-108 Exterior -Hanging 709872

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Hanging Lantern UPC: 785247137626 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Hanging Lantern UPC: 785247137626 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5574-108 Exterior -Hanging - 709872 - Capital Lighting, Inc.
Columbus, OH, USA
P5574-108 Exterior -Hanging
709872
P5574-108 Exterior -Hanging 709872
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Hanging Lantern UPC: 785247137626 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Length 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Four Light Hanging Lantern
UPC: 785247137626
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709872
Product Name P5574-108 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details