Capital Lighting, Inc. P5661-71 Exterior -Wall Mount 709844

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gilded Iron Product Name: One Light Wall Lantern UPC: 785247128358 Category: Outdoor Glass: Seedes Water Safety Rating: Ul Cul Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gilded Iron Product Name: One Light Wall Lantern UPC: 785247128358 Category: Outdoor Glass: Seedes Water Safety Rating: Ul Cul Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
P5661-71 Exterior -Wall Mount - 709844 - Capital Lighting, Inc.
Columbus, OH, USA
P5661-71 Exterior -Wall Mount
709844
P5661-71 Exterior -Wall Mount 709844
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gilded Iron Product Name: One Light Wall Lantern UPC: 785247128358 Category: Outdoor Glass: Seedes Water Safety Rating: Ul Cul Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gilded Iron
Product Name: One Light Wall Lantern
UPC: 785247128358
Category: Outdoor
Glass: Seedes Water
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709844
Product Name P5661-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details