Capital Lighting, Inc. P5843-31EB Exterior -Wall Mount 709819

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Wall Lantern UPC: 785247137459 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Wall Lantern UPC: 785247137459 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5843-31EB Exterior -Wall Mount - 709819 - Capital Lighting, Inc.
Columbus, OH, USA
P5843-31EB Exterior -Wall Mount
709819
P5843-31EB Exterior -Wall Mount 709819
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Wall Lantern UPC: 785247137459 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 8.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247137459
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709819
Product Name P5843-31EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details