Capital Lighting, Inc. P5864-30 Exterior -Wall Mount 709818

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Lantern UPC: 785247134656 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Lantern UPC: 785247134656 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5864-30 Exterior -Wall Mount - 709818 - Capital Lighting, Inc.
Columbus, OH, USA
P5864-30 Exterior -Wall Mount
709818
P5864-30 Exterior -Wall Mount 709818
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Lantern UPC: 785247134656 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Wall Lantern
UPC: 785247134656
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709818
Product Name P5864-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details