Capital Lighting, Inc. P5859-20 Exterior -Wall Mount 709817

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247135820 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247135820 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5859-20 Exterior -Wall Mount - 709817 - Capital Lighting, Inc.
Columbus, OH, USA
P5859-20 Exterior -Wall Mount
709817
P5859-20 Exterior -Wall Mount 709817
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247135820 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Extension: 10.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Wall Lantern
UPC: 785247135820
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709817
Product Name P5859-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details