Capital Lighting, Inc. P5861-20 Exterior -Wall Mount 709816

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247135868 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247135868 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5861-20 Exterior -Wall Mount - 709816 - Capital Lighting, Inc.
Columbus, OH, USA
P5861-20 Exterior -Wall Mount
709816
P5861-20 Exterior -Wall Mount 709816
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247135868 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247135868
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709816
Product Name P5861-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details