Capital Lighting, Inc. P5863-30 Exterior -Wall Mount 709815

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247134632 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247134632 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5863-30 Exterior -Wall Mount - 709815 - Capital Lighting, Inc.
Columbus, OH, USA
P5863-30 Exterior -Wall Mount
709815
P5863-30 Exterior -Wall Mount 709815
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247134632 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247134632
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709815
Product Name P5863-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details