Capital Lighting, Inc. P4547-72 Mid. Chandeliers-Candle 709593

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cognac Product Name: Five Light Chandelier UPC: 785247135509 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cognac Product Name: Five Light Chandelier UPC: 785247135509 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4547-72 Mid. Chandeliers-Candle - 709593 - Capital Lighting, Inc.
Columbus, OH, USA
P4547-72 Mid. Chandeliers-Candle
709593
P4547-72 Mid. Chandeliers-Candle 709593
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cognac Product Name: Five Light Chandelier UPC: 785247135509 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Cognac
Product Name: Five Light Chandelier
UPC: 785247135509
Category: Chandeliers
Glass: Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709593
Product Name P4547-72 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details