Capital Lighting, Inc. P5522-20 Exterior -Hanging 709588

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Hanging Lantern UPC: 785247135806 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Hanging Lantern UPC: 785247135806 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5522-20 Exterior -Hanging - 709588 - Capital Lighting, Inc.
Columbus, OH, USA
P5522-20 Exterior -Hanging
709588
P5522-20 Exterior -Hanging 709588
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Hanging Lantern UPC: 785247135806 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Hanging Lantern
UPC: 785247135806
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709588
Product Name P5522-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details