Capital Lighting, Inc. P5445-31 Exterior -Post/Pier Head 709583

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Lantern UPC: 785247134588 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Lantern UPC: 785247134588 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5445-31 Exterior -Post/Pier Head - 709583 - Capital Lighting, Inc.
Columbus, OH, USA
P5445-31 Exterior -Post/Pier Head
709583
P5445-31 Exterior -Post/Pier Head 709583
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Lantern UPC: 785247134588 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Post Lantern
UPC: 785247134588
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709583
Product Name P5445-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details