Capital Lighting, Inc. P5517-20 Exterior -Ceiling Mount 709582

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247135783 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247135783 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5517-20 Exterior -Ceiling Mount - 709582 - Capital Lighting, Inc.
Columbus, OH, USA
P5517-20 Exterior -Ceiling Mount
709582
P5517-20 Exterior -Ceiling Mount 709582
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247135783 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247135783
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709582
Product Name P5517-20 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details