Capital Lighting, Inc. P5474-108 Exterior -Post/Pier Head 709581

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Post Lantern UPC: 785247137589 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Post Lantern UPC: 785247137589 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5474-108 Exterior -Post/Pier Head - 709581 - Capital Lighting, Inc.
Columbus, OH, USA
P5474-108 Exterior -Post/Pier Head
709581
P5474-108 Exterior -Post/Pier Head 709581
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Post Lantern UPC: 785247137589 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Four Light Post Lantern
UPC: 785247137589
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709581
Product Name P5474-108 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details