Capital Lighting, Inc. P4583-80 Island/Pool Table-3 Light Bar 709566

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247134427 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247134427 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4583-80 Island/Pool Table-3 Light Bar - 709566 - Capital Lighting, Inc.
Columbus, OH, USA
P4583-80 Island/Pool Table-3 Light Bar
709566
P4583-80 Island/Pool Table-3 Light Bar 709566
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247134427 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Black
Product Name: Three Light Chandelier
UPC: 785247134427
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709566
Product Name P4583-80 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details