Capital Lighting, Inc. P4582-80 Mid. Chandeliers-Glass Up 709564

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247134403 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247134403 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4582-80 Mid. Chandeliers-Glass Up - 709564 - Capital Lighting, Inc.
Columbus, OH, USA
P4582-80 Mid. Chandeliers-Glass Up
709564
P4582-80 Mid. Chandeliers-Glass Up 709564
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247134403 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Black
Product Name: Three Light Chandelier
UPC: 785247134403
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709564
Product Name P4582-80 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details