Capital Lighting, Inc. P5410-20 Exterior -Post/Pier Head 709553

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Post Lantern UPC: 785247135769 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Post Lantern UPC: 785247135769 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5410-20 Exterior -Post/Pier Head - 709553 - Capital Lighting, Inc.
Columbus, OH, USA
P5410-20 Exterior -Post/Pier Head
709553
P5410-20 Exterior -Post/Pier Head 709553
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Post Lantern UPC: 785247135769 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Post Lantern
UPC: 785247135769
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709553
Product Name P5410-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details