Capital Lighting, Inc. P4569-102 Large Chandeliers-Candle 709542

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 41.75 Length 41.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Roasted Java Product Name: 12 Light Chandelier UPC: 785247137046 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 41.75 Length 41.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Roasted Java Product Name: 12 Light Chandelier UPC: 785247137046 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4569-102 Large Chandeliers-Candle - 709542 - Capital Lighting, Inc.
Columbus, OH, USA
P4569-102 Large Chandeliers-Candle
709542
P4569-102 Large Chandeliers-Candle 709542
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 41.75 Length 41.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Roasted Java Product Name: 12 Light Chandelier UPC: 785247137046 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 38.75
Height: 41.75
Length 41.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Roasted Java
Product Name: 12 Light Chandelier
UPC: 785247137046
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709542
Product Name P4569-102 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details