Capital Lighting, Inc. P5083-91C Mini Pendants-Rod 709530

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Biscay Crackle Product Name: One Light Mini Pendant UPC: 785247132676 Category: Pendants Mini Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Biscay Crackle Product Name: One Light Mini Pendant UPC: 785247132676 Category: Pendants Mini Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5083-91C Mini Pendants-Rod - 709530 - Capital Lighting, Inc.
Columbus, OH, USA
P5083-91C Mini Pendants-Rod
709530
P5083-91C Mini Pendants-Rod 709530
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Biscay Crackle Product Name: One Light Mini Pendant UPC: 785247132676 Category: Pendants Mini Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Biscay Crackle
Product Name: One Light Mini Pendant
UPC: 785247132676
Category: Pendants Mini Pendants
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709530
Product Name P5083-91C Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details