Capital Lighting, Inc. P5109-80 Mini Pendants-Rod 709529

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Product Name: One Light Mini Pendant UPC: 785247134489 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Product Name: One Light Mini Pendant UPC: 785247134489 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5109-80 Mini Pendants-Rod - 709529 - Capital Lighting, Inc.
Columbus, OH, USA
P5109-80 Mini Pendants-Rod
709529
P5109-80 Mini Pendants-Rod 709529
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Product Name: One Light Mini Pendant UPC: 785247134489 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Black
Product Name: One Light Mini Pendant
UPC: 785247134489
Category: Pendants Mini Pendants
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709529
Product Name P5109-80 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details