Capital Lighting, Inc. P5119-92C Mini Pendants-Rod 709525

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Crackle Product Name: One Light Mini Pendant UPC: 785247134564 Category: Pendants Mini Pendants Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Crackle Product Name: One Light Mini Pendant UPC: 785247134564 Category: Pendants Mini Pendants Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5119-92C Mini Pendants-Rod - 709525 - Capital Lighting, Inc.
Columbus, OH, USA
P5119-92C Mini Pendants-Rod
709525
P5119-92C Mini Pendants-Rod 709525
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Crackle Product Name: One Light Mini Pendant UPC: 785247134564 Category: Pendants Mini Pendants Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Iron Crackle
Product Name: One Light Mini Pendant
UPC: 785247134564
Category: Pendants Mini Pendants
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709525
Product Name P5119-92C Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details