Capital Lighting, Inc. P5118-02C Mini Pendants-Rod 709522

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Brandy Crackle Product Name: One Light Mini Pendant UPC: 785247137473 Category: Pendants Mini Pendants Glass: Washed Amber Scavo Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Brandy Crackle Product Name: One Light Mini Pendant UPC: 785247137473 Category: Pendants Mini Pendants Glass: Washed Amber Scavo Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5118-02C Mini Pendants-Rod - 709522 - Capital Lighting, Inc.
Columbus, OH, USA
P5118-02C Mini Pendants-Rod
709522
P5118-02C Mini Pendants-Rod 709522
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Brandy Crackle Product Name: One Light Mini Pendant UPC: 785247137473 Category: Pendants Mini Pendants Glass: Washed Amber Scavo Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Brandy Crackle
Product Name: One Light Mini Pendant
UPC: 785247137473
Category: Pendants Mini Pendants
Glass: Washed Amber Scavo
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709522
Product Name P5118-02C Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details