Capital Lighting, Inc. P5095-20 Pendants-Glass Down 709511

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 785247136827 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 785247136827 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5095-20 Pendants-Glass Down - 709511 - Capital Lighting, Inc.
Columbus, OH, USA
P5095-20 Pendants-Glass Down
709511
P5095-20 Pendants-Glass Down 709511
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 785247136827 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Length 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Pendant
UPC: 785247136827
Category: Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709511
Product Name P5095-20 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details