Capital Lighting, Inc. P5100-101 Mini Pendants-Rod 709506

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Silver Product Name: One Light Mini Pendant UPC: 785247133130 Category: Pendants Mini Pendants Glass: Clear Crystal Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Silver Product Name: One Light Mini Pendant UPC: 785247133130 Category: Pendants Mini Pendants Glass: Clear Crystal Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5100-101 Mini Pendants-Rod - 709506 - Capital Lighting, Inc.
Columbus, OH, USA
P5100-101 Mini Pendants-Rod
709506
P5100-101 Mini Pendants-Rod 709506
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Silver Product Name: One Light Mini Pendant UPC: 785247133130 Category: Pendants Mini Pendants Glass: Clear Crystal Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Silver
Product Name: One Light Mini Pendant
UPC: 785247133130
Category: Pendants Mini Pendants
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709506
Product Name P5100-101 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details