Capital Lighting, Inc. P5104-81 Mini Pendants-Rod 709501

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Mini Pendant UPC: 785247133956 Category: Pendants Mini Pendants Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Mini Pendant UPC: 785247133956 Category: Pendants Mini Pendants Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5104-81 Mini Pendants-Rod - 709501 - Capital Lighting, Inc.
Columbus, OH, USA
P5104-81 Mini Pendants-Rod
709501
P5104-81 Mini Pendants-Rod 709501
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Mini Pendant UPC: 785247133956 Category: Pendants Mini Pendants Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Product Name: One Light Mini Pendant
UPC: 785247133956
Category: Pendants Mini Pendants
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709501
Product Name P5104-81 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details