Capital Lighting, Inc. P2731-81 Bathroom Fixtures-Three Lights 709389

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Bracket UPC: 785247133871 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Bracket UPC: 785247133871 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2731-81 Bathroom Fixtures-Three Lights - 709389 - Capital Lighting, Inc.
Columbus, OH, USA
P2731-81 Bathroom Fixtures-Three Lights
709389
P2731-81 Bathroom Fixtures-Three Lights 709389
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Bracket UPC: 785247133871 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Bath Bracket
UPC: 785247133871
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709389
Product Name P2731-81 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details