Capital Lighting, Inc. P2744-80 Sconces-Single Candle 709385

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Wall Bracket UPC: 785247134021 Category: Wall Bracket Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Wall Bracket UPC: 785247134021 Category: Wall Bracket Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2744-80 Sconces-Single Candle - 709385 - Capital Lighting, Inc.
Columbus, OH, USA
P2744-80 Sconces-Single Candle
709385
P2744-80 Sconces-Single Candle 709385
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Wall Bracket UPC: 785247134021 Category: Wall Bracket Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Black
Product Name: One Light Wall Bracket
UPC: 785247134021
Category: Wall Bracket
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709385
Product Name P2744-80 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details