Capital Lighting, Inc. P2741-09 Bathroom Fixtures-Three Lights 709381

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bracket UPC: 785247136209 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bracket UPC: 785247136209 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2741-09 Bathroom Fixtures-Three Lights - 709381 - Capital Lighting, Inc.
Columbus, OH, USA
P2741-09 Bathroom Fixtures-Three Lights
709381
P2741-09 Bathroom Fixtures-Three Lights 709381
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bracket UPC: 785247136209 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath Bracket
UPC: 785247136209
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709381
Product Name P2741-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details