Capital Lighting, Inc. P2732-77 Bathroom Fixtures-Four Lights 709355

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247133888 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247133888 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2732-77 Bathroom Fixtures-Four Lights - 709355 - Capital Lighting, Inc.
Columbus, OH, USA
P2732-77 Bathroom Fixtures-Four Lights
709355
P2732-77 Bathroom Fixtures-Four Lights 709355
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247133888 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Product Name: Four Light Bath
UPC: 785247133888
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709355
Product Name P2732-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details