Capital Lighting, Inc. P2728-101 Bathroom Fixtures-Four Lights 709351

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Silver Product Name: Four Light Bath UPC: 785247133581 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Silver Product Name: Four Light Bath UPC: 785247133581 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
P2728-101 Bathroom Fixtures-Four Lights - 709351 - Capital Lighting, Inc.
Columbus, OH, USA
P2728-101 Bathroom Fixtures-Four Lights
709351
P2728-101 Bathroom Fixtures-Four Lights 709351
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Silver Product Name: Four Light Bath UPC: 785247133581 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Classic Silver
Product Name: Four Light Bath
UPC: 785247133581
Category: Bath & Vanity
Glass: Clear Crystal
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709351
Product Name P2728-101 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details