Capital Lighting, Inc. P2704-75 Sconces-Single Glass 709323

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Mahogany Product Name: One Light Wall Bracket UPC: 785247132546 Category: Wall Bracket Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Mahogany Product Name: One Light Wall Bracket UPC: 785247132546 Category: Wall Bracket Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2704-75 Sconces-Single Glass - 709323 - Capital Lighting, Inc.
Columbus, OH, USA
P2704-75 Sconces-Single Glass
709323
P2704-75 Sconces-Single Glass 709323
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Mahogany Product Name: One Light Wall Bracket UPC: 785247132546 Category: Wall Bracket Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Mahogany
Product Name: One Light Wall Bracket
UPC: 785247132546
Category: Wall Bracket
Glass: Sepia Haze
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709323
Product Name P2704-75 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details