Capital Lighting, Inc. P2620-30EBWB Fans-Light Kits 709310

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Ceiling Fans UPC: 785247131891 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Ceiling Fans UPC: 785247131891 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2620-30EBWB Fans-Light Kits - 709310 - Capital Lighting, Inc.
Columbus, OH, USA
P2620-30EBWB Fans-Light Kits
709310
P2620-30EBWB Fans-Light Kits 709310
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Ceiling Fans UPC: 785247131891 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 7.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White
Product Name: One Light Ceiling Fans
UPC: 785247131891
Category: Ceiling Fans
Glass: Schoolhouse Opal
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709310
Product Name P2620-30EBWB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details