Capital Lighting, Inc. P2625-81 Fans-Light Kits 709302

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Fan Light Kit UPC: 785247138715 Category: Ceiling Fans Glass: Etched Ribbed Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Fan Light Kit UPC: 785247138715 Category: Ceiling Fans Glass: Etched Ribbed Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2625-81 Fans-Light Kits - 709302 - Capital Lighting, Inc.
Columbus, OH, USA
P2625-81 Fans-Light Kits
709302
P2625-81 Fans-Light Kits 709302
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Fan Light Kit UPC: 785247138715 Category: Ceiling Fans Glass: Etched Ribbed Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Nickel
Product Name: Four Light Fan Light Kit
UPC: 785247138715
Category: Ceiling Fans
Glass: Etched Ribbed
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709302
Product Name P2625-81 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details