Capital Lighting, Inc. P2625-77 Fans-Light Kits 709300

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Forged Bronze Product Name: Four Light Fan Light Kit UPC: 785247138708 Category: Ceiling Fans Glass: Etched Ribbed Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Forged Bronze Product Name: Four Light Fan Light Kit UPC: 785247138708 Category: Ceiling Fans Glass: Etched Ribbed Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2625-77 Fans-Light Kits - 709300 - Capital Lighting, Inc.
Columbus, OH, USA
P2625-77 Fans-Light Kits
709300
P2625-77 Fans-Light Kits 709300
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Forged Bronze Product Name: Four Light Fan Light Kit UPC: 785247138708 Category: Ceiling Fans Glass: Etched Ribbed Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Forged Bronze
Product Name: Four Light Fan Light Kit
UPC: 785247138708
Category: Ceiling Fans
Glass: Etched Ribbed
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709300
Product Name P2625-77 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details