Capital Lighting, Inc. P3807-09 Foyer/Hall Lanterns-Open Frame 709296

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247136292 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247136292 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3807-09 Foyer/Hall Lanterns-Open Frame - 709296 - Capital Lighting, Inc.
Columbus, OH, USA
P3807-09 Foyer/Hall Lanterns-Open Frame
709296
P3807-09 Foyer/Hall Lanterns-Open Frame 709296
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247136292 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247136292
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709296
Product Name P3807-09 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details