Capital Lighting, Inc. P3806-09 Foyer/Hall Lanterns-Open Frame 709294

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247136254 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247136254 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3806-09 Foyer/Hall Lanterns-Open Frame - 709294 - Capital Lighting, Inc.
Columbus, OH, USA
P3806-09 Foyer/Hall Lanterns-Open Frame
709294
P3806-09 Foyer/Hall Lanterns-Open Frame 709294
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247136254 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Foyer
UPC: 785247136254
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709294
Product Name P3806-09 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details