Capital Lighting, Inc. P4510-77 Large Chandeliers-Glass Shade 709289

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Forged Bronze Product Name: 12 Light Chandelier UPC: 785247133925 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Forged Bronze Product Name: 12 Light Chandelier UPC: 785247133925 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4510-77 Large Chandeliers-Glass Shade - 709289 - Capital Lighting, Inc.
Columbus, OH, USA
P4510-77 Large Chandeliers-Glass Shade
709289
P4510-77 Large Chandeliers-Glass Shade 709289
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Forged Bronze Product Name: 12 Light Chandelier UPC: 785247133925 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Forged Bronze
Product Name: 12 Light Chandelier
UPC: 785247133925
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709289
Product Name P4510-77 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details