Capital Lighting, Inc. P4535-75 Large Chandeliers-Glass Shade 709288

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Mahogany Product Name: Six Light Chandelier UPC: 785247132607 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Mahogany Product Name: Six Light Chandelier UPC: 785247132607 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4535-75 Large Chandeliers-Glass Shade - 709288 - Capital Lighting, Inc.
Columbus, OH, USA
P4535-75 Large Chandeliers-Glass Shade
709288
P4535-75 Large Chandeliers-Glass Shade 709288
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Mahogany Product Name: Six Light Chandelier UPC: 785247132607 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 42.00
Length 42.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Aged Mahogany
Product Name: Six Light Chandelier
UPC: 785247132607
Category: Chandeliers
Glass: Sepia Haze
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709288
Product Name P4535-75 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details