Capital Lighting, Inc. P4533-75 Island/Pool Table-3 Light Bar 709282

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 16.50 Length 16.50 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Mahogany Product Name: Three Light Chandelier UPC: 785247132591 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 16.50 Length 16.50 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Mahogany Product Name: Three Light Chandelier UPC: 785247132591 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4533-75 Island/Pool Table-3 Light Bar - 709282 - Capital Lighting, Inc.
Columbus, OH, USA
P4533-75 Island/Pool Table-3 Light Bar
709282
P4533-75 Island/Pool Table-3 Light Bar 709282
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 16.50 Length 16.50 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Mahogany Product Name: Three Light Chandelier UPC: 785247132591 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 16.50
Length 16.50
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Mahogany
Product Name: Three Light Chandelier
UPC: 785247132591
Category: Chandeliers
Glass: Sepia Haze
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709282
Product Name P4533-75 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details