Capital Lighting, Inc. P3809-75 Pendants-Bowl Style 709273

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.25 Length 38.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Mahogany Product Name: Three Light Foyer UPC: 785247132577 Category: Hall & Foyer Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.25 Length 38.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Mahogany Product Name: Three Light Foyer UPC: 785247132577 Category: Hall & Foyer Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3809-75 Pendants-Bowl Style - 709273 - Capital Lighting, Inc.
Columbus, OH, USA
P3809-75 Pendants-Bowl Style
709273
P3809-75 Pendants-Bowl Style 709273
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.25 Length 38.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Mahogany Product Name: Three Light Foyer UPC: 785247132577 Category: Hall & Foyer Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 38.25
Length 38.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Mahogany
Product Name: Three Light Foyer
UPC: 785247132577
Category: Hall & Foyer
Glass: Sepia Haze
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709273
Product Name P3809-75 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details