Capital Lighting, Inc. P3837-102 Flush Mounts-Bowl Style 709270

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Roasted Java Product Name: Two Light Close To Ceiling UPC: 785247135264 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Roasted Java Product Name: Two Light Close To Ceiling UPC: 785247135264 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3837-102 Flush Mounts-Bowl Style - 709270 - Capital Lighting, Inc.
Columbus, OH, USA
P3837-102 Flush Mounts-Bowl Style
709270
P3837-102 Flush Mounts-Bowl Style 709270
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Roasted Java Product Name: Two Light Close To Ceiling UPC: 785247135264 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Roasted Java
Product Name: Two Light Close To Ceiling
UPC: 785247135264
Category: Close To Ceiling
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709270
Product Name P3837-102 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details