Capital Lighting, Inc. P4179-80 Mid. Chandeliers-Pillar Candle 709260

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 785247134267 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 785247134267 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4179-80 Mid. Chandeliers-Pillar Candle - 709260 - Capital Lighting, Inc.
Columbus, OH, USA
P4179-80 Mid. Chandeliers-Pillar Candle
709260
P4179-80 Mid. Chandeliers-Pillar Candle 709260
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 785247134267 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.25
Length 29.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Black
Product Name: Nine Light Chandelier
UPC: 785247134267
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709260
Product Name P4179-80 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details