Capital Lighting, Inc. P4500-101 Mid. Chandeliers-Drum Shades 709257

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Chandelier UPC: 785247133055 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Chandelier UPC: 785247133055 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4500-101 Mid. Chandeliers-Drum Shades - 709257 - Capital Lighting, Inc.
Columbus, OH, USA
P4500-101 Mid. Chandeliers-Drum Shades
709257
P4500-101 Mid. Chandeliers-Drum Shades 709257
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Chandelier UPC: 785247133055 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Silver
Product Name: Three Light Chandelier
UPC: 785247133055
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709257
Product Name P4500-101 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details