Capital Lighting, Inc. P4503-101 Island/Pool Table-2 Light Bar 709256

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Length 17.00 Extension: 13.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Chandelier UPC: 785247133086 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Length 17.00 Extension: 13.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Chandelier UPC: 785247133086 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4503-101 Island/Pool Table-2 Light Bar - 709256 - Capital Lighting, Inc.
Columbus, OH, USA
P4503-101 Island/Pool Table-2 Light Bar
709256
P4503-101 Island/Pool Table-2 Light Bar 709256
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Length 17.00 Extension: 13.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Chandelier UPC: 785247133086 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 17.00
Length 17.00
Extension: 13.62
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Silver
Product Name: Two Light Chandelier
UPC: 785247133086
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709256
Product Name P4503-101 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details