Capital Lighting, Inc. P4506-101 Mid. Chandeliers-Glass Up 709250

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Length 23.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Classic Silver Product Name: Five Light Chandelier UPC: 785247133109 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Length 23.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Classic Silver Product Name: Five Light Chandelier UPC: 785247133109 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4506-101 Mid. Chandeliers-Glass Up - 709250 - Capital Lighting, Inc.
Columbus, OH, USA
P4506-101 Mid. Chandeliers-Glass Up
709250
P4506-101 Mid. Chandeliers-Glass Up 709250
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Length 23.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Classic Silver Product Name: Five Light Chandelier UPC: 785247133109 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 23.00
Length 23.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Classic Silver
Product Name: Five Light Chandelier
UPC: 785247133109
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709250
Product Name P4506-101 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details