Capital Lighting, Inc. P3840-80 Foyer/Hall Lanterns-Glass w/Frame 709245

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Foyer UPC: 785247134205 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Foyer UPC: 785247134205 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3840-80 Foyer/Hall Lanterns-Glass w/Frame - 709245 - Capital Lighting, Inc.
Columbus, OH, USA
P3840-80 Foyer/Hall Lanterns-Glass w/Frame
709245
P3840-80 Foyer/Hall Lanterns-Glass w/Frame 709245
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Foyer UPC: 785247134205 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 27.00
Length 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Foyer
UPC: 785247134205
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709245
Product Name P3840-80 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details