Capital Lighting, Inc. P3839-80 Semi-Flush Mts.-Bowl Style 709242

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Black Product Name: Three Light Close To Ceiling UPC: 785247135318 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Black Product Name: Three Light Close To Ceiling UPC: 785247135318 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3839-80 Semi-Flush Mts.-Bowl Style - 709242 - Capital Lighting, Inc.
Columbus, OH, USA
P3839-80 Semi-Flush Mts.-Bowl Style
709242
P3839-80 Semi-Flush Mts.-Bowl Style 709242
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Black Product Name: Three Light Close To Ceiling UPC: 785247135318 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Forged Black
Product Name: Three Light Close To Ceiling
UPC: 785247135318
Category: Close To Ceiling
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709242
Product Name P3839-80 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details