Capital Lighting, Inc. P4329-20 Mid. Chandeliers-Glass Up 709229

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247136476 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247136476 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4329-20 Mid. Chandeliers-Glass Up - 709229 - Capital Lighting, Inc.
Columbus, OH, USA
P4329-20 Mid. Chandeliers-Glass Up
709229
P4329-20 Mid. Chandeliers-Glass Up 709229
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247136476 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Chandelier
UPC: 785247136476
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709229
Product Name P4329-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details